TDK U.S.A. Corporation Ceramic Capacitors C1608JB2A332K080AA

Description
3300pF ±10% 100V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11317-2-ND
Ceramic Capacitors 445-11317-2-ND
3300pF ±10% 100V Ceramic Capacitor JB 0603 (1608 Metric)

3300pF ±10% 100V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11317-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11317-1-ND
Ceramic Capacitors 445-11317-1-ND
3300pF ±10% 100V Ceramic Capacitor JB 0603 (1608 Metric)

3300pF ±10% 100V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608JB2A332K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608JB2A332K080AA
Ceramic Capacitors C1608JB2A332K080AA
CAP CER 3300PF 100V JB 0603

CAP CER 3300PF 100V JB 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-11317-2-ND C1608JB2A332K080AA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details