TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB1V475K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB1V475K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB1V475K080AC
Multilayer Ceramic Chip Capacitor C1608JB1V475K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11301-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11301-2-ND
Ceramic Capacitors 445-11301-2-ND
4.7µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11301-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11301-1-ND
Ceramic Capacitors 445-11301-1-ND
4.7µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,jb,35V,4.7Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3535 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,jb,35V,4.7Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3535
Mlcc,0603,jb,35V,4.7Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3535
MLCC,0603,JB,35V,4.7 µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,JB,35V,4.7µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608JB1V475K080AC 445-11301-2-ND 52X3535
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,jb,35V,4.7Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers