TDK U.S.A. Corporation Ceramic Capacitors C1608JB1V335K080AC

Description
3.3µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11297-1-ND
Ceramic Capacitors 445-11297-1-ND
3.3µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

3.3µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11297-2-ND
Ceramic Capacitors 445-11297-2-ND
3.3µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

3.3µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-11297-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details