General (Up to 50V)
Manufacturer: TDK Corporation
Win Source Part Number: 914332-C1608JB1H683K
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 0.068 µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11281-2, C1608JB1H683KT000N, 445-11281-6, 445-11281-1
CAP CER 0.068UF 50V JB 0603 Product overview: C1608JB1H683K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1H683K080A
0.068µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608JB1H683K080AA | 914332-C1608JB1H683K080AA | 60-C1608JB1H683K080AA | 445-11281-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors - C1608JB1H683K080AA | 0.068UF 50V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |