TDK Corporation Ceramic Capacitors - C1608JB1H473KT000N C1608JB1H473KT000N

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005103-C1608JB1H473 KT000N Mounting: SMD (SMT) Capacitance: 47 nF Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005103-C1608JB1H473 KT000N Mounting: SMD (SMT) Capacitance: 47 nF Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608JB1H473KT000N - 1005103-C1608JB1H473KT000N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608JB1H473KT000N
1005103-C1608JB1H473KT000N
Ceramic Capacitors - C1608JB1H473KT000N 1005103-C1608JB1H473KT000N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005103-C1608JB1H473 KT000N Mounting: SMD (SMT) Capacitance: 47 nF Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005103-C1608JB1H473KT000N
Mounting: SMD (SMT)
Capacitance: 47 nF
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Product overview: C1608JB1H473KT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1H473KT000 N can be used for catalog matching and distributor lookup.

Product overview: C1608JB1H473KT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1H473KT000N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1005103-C1608JB1H473KT000N 60-C1608JB1H473KT000N
Product Name Ceramic Capacitors - C1608JB1H473KT000N Capacitor
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers