TDK U.S.A. Corporation Ceramic Capacitors C1608JB1H473K080AA

Description
0.047µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11277-2-ND
Ceramic Capacitors 445-11277-2-ND
0.047µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608JB1H473K080AA - 914330-C1608JB1H473K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608JB1H473K080AA
914330-C1608JB1H473K080AA
Ceramic Capacitors - C1608JB1H473K080AA 914330-C1608JB1H473K080AA
Manufacturer: TDK Corporation Win Source Part Number: 914330-C1608JB1H473K 080AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 0.047 µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11277-1, 445-11277-2, C1608JB1H473KT000N, 445-11277-6

Manufacturer: TDK Corporation
Win Source Part Number: 914330-C1608JB1H473K080AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 0.047 µF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11277-1, 445-11277-2, C1608JB1H473KT000N, 445-11277-6

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-C1608JB1H473K080AA
0.047UF 50V Capacitor 60-C1608JB1H473K080AA
CAP CER 0.047UF 50V JB 0603 Product overview: C1608JB1H473K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1H473K080A A can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V JB 0603 Product overview: C1608JB1H473K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1H473K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608JB1H473K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608JB1H473K080AA
Ceramic Capacitors C1608JB1H473K080AA
CAP CER 0.047UF 50V JB 0603

CAP CER 0.047UF 50V JB 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-11277-2-ND 914330-C1608JB1H473K080AA 60-C1608JB1H473K080AA C1608JB1H473K080AA
Product Name Ceramic Capacitors Ceramic Capacitors - C1608JB1H473K080AA 0.047UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details