TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB1E155K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB1E155K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB1E155K080AB
Multilayer Ceramic Chip Capacitor C1608JB1E155K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11241-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11241-1-ND
Ceramic Capacitors 445-11241-1-ND
1.5µF ±10% 25V Ceramic Capacitor JB 0603 (1608 Metric)

1.5µF ±10% 25V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11241-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11241-2-ND
Ceramic Capacitors 445-11241-2-ND
1.5µF ±10% 25V Ceramic Capacitor JB 0603 (1608 Metric)

1.5µF ±10% 25V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608JB1E155K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608JB1E155K080AB
Ceramic Capacitors C1608JB1E155K080AB
CAP CER 1.5UF 25V JB 0603

CAP CER 1.5UF 25V JB 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1608JB1E155K080AB 445-11241-1-ND C1608JB1E155K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details