TDK U.S.A. Corporation 1UF 16V Capacitor C1608JB1C105K080AA

Description
CAP CER 1UF 16V JB 0603 Product overview: C1608JB1C105K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1C105K080A A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 16V JB 0603 Product overview: C1608JB1C105K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1C105K080A A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 16V Capacitor
60-C1608JB1C105K080AA
1UF 16V Capacitor 60-C1608JB1C105K080AA
CAP CER 1UF 16V JB 0603 Product overview: C1608JB1C105K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1C105K080A A can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V JB 0603 Product overview: C1608JB1C105K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1C105K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608JB1C105K080AA - 914327-C1608JB1C105K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608JB1C105K080AA
914327-C1608JB1C105K080AA
Ceramic Capacitors - C1608JB1C105K080AA 914327-C1608JB1C105K080AA
Manufacturer: TDK Corporation Win Source Part Number: 914327-C1608JB1C105K 080AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 1 µF ±10% 16V Ceramic Capacitor JB 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11217-2, 445-11217-1, C1608JB1C105KT000N, 445-11217-6

Manufacturer: TDK Corporation
Win Source Part Number: 914327-C1608JB1C105K080AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 1 µF ±10% 16V Ceramic Capacitor JB 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11217-2, 445-11217-1, C1608JB1C105KT000N, 445-11217-6

Buy Now
Ceramic Capacitors - 445-11217-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11217-2-ND
Ceramic Capacitors 445-11217-2-ND
1µF ±10% 16V Ceramic Capacitor JB 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11217-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11217-1-ND
Ceramic Capacitors 445-11217-1-ND
1µF ±10% 16V Ceramic Capacitor JB 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608JB1C105K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608JB1C105K080AA
Ceramic Capacitors C1608JB1C105K080AA
CAP CER 1UF 16V JB 0603

CAP CER 1UF 16V JB 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1608JB1C105K080AA 914327-C1608JB1C105K080AA 445-11217-2-ND C1608JB1C105K080AA
Product Name 1UF 16V Capacitor Ceramic Capacitors - C1608JB1C105K080AA Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers