TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB1A106K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB1A106K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB1A106K080AC
Multilayer Ceramic Chip Capacitor C1608JB1A106K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 10V Capacitor
60-C1608JB1A106K080AC
10UF 10V Capacitor 60-C1608JB1A106K080AC
CAP CER 10UF 10V JB 0603 Product overview: C1608JB1A106K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1A106K080A C can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V JB 0603 Product overview: C1608JB1A106K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1A106K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11201-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11201-2-ND
Ceramic Capacitors 445-11201-2-ND
10µF ±10% 10V Ceramic Capacitor JB 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11201-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11201-1-ND
Ceramic Capacitors 445-11201-1-ND
10µF ±10% 10V Ceramic Capacitor JB 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608JB1A106K080AC - 1026985-C1608JB1A106K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608JB1A106K080AC
1026985-C1608JB1A106K080AC
Ceramic Capacitors - C1608JB1A106K080AC 1026985-C1608JB1A106K080AC
Manufacturer: TDK Corporation Win Source Part Number: 1026985-C1608JB1A106 K080AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: JB Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1026985-C1608JB1A106K080AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: JB
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608JB1A106K080AC 60-C1608JB1A106K080AC 445-11201-2-ND 1026985-C1608JB1A106K080AC
Product Name Multilayer Ceramic Chip Capacitor 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors - C1608JB1A106K080AC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details