TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608CH1H472J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608CH1H472J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608CH1H472J080AA
Multilayer Ceramic Chip Capacitor C1608CH1H472J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11089-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11089-6-ND
Ceramic Capacitors 445-11089-6-ND
4700pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11089-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11089-1-ND
Ceramic Capacitors 445-11089-1-ND
4700pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11089-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11089-2-ND
Ceramic Capacitors 445-11089-2-ND
4700pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-C1608CH1H472J080AA
4700PF 50V Capacitor 60-C1608CH1H472J080AA
CAP CER 4700PF 50V CH 0603 Product overview: C1608CH1H472J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H472J080A A can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V CH 0603 Product overview: C1608CH1H472J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H472J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1175137-C1608CH1H472J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1175137-C1608CH1H472J080AA
Capacitors - Ceramic Capacitors 1175137-C1608CH1H472J080AA
Win Source Part Number: 1175137-C1608CH1H472 J080AA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: CH Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11089-1,445-1108 9-2,C1608CH1H472JT00 0N,445-11089-6 Product Status: Not For New Designs

Win Source Part Number: 1175137-C1608CH1H472J080AA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 4700 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: CH
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11089-1,445-11089-2,C1608CH1H472JT000N,445-11089-6
Product Status: Not For New Designs

Buy Now

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608CH1H472J080AA 445-11089-6-ND 445-11089-1-ND 60-C1608CH1H472J080AA 1175137-C1608CH1H472J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4700PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers