TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608CH1H392K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608CH1H392K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608CH1H392K080AA
Multilayer Ceramic Chip Capacitor C1608CH1H392K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11085-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11085-1-ND
Ceramic Capacitors 445-11085-1-ND
3900pF ±10% 50V Ceramic Capacitor CH 0603 (1608 Metric)

3900pF ±10% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11085-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11085-2-ND
Ceramic Capacitors 445-11085-2-ND
3900pF ±10% 50V Ceramic Capacitor CH 0603 (1608 Metric)

3900pF ±10% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608CH1H392K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608CH1H392K080AA
Ceramic Capacitors C1608CH1H392K080AA
CAP CER 3900PF 50V CH 0603

CAP CER 3900PF 50V CH 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1608CH1H392K080AA 445-11085-1-ND C1608CH1H392K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11AH620J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details