Mid Voltage (100 to 630V)
470pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
470pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
470pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 470PF 250V C0G 0603
CAP CER 470PF 250V C0G 0603
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G2E471K080AA | 445-14041-1-ND | 445-14041-6-ND | C1608C0G2E471K080AA | C1608C0G2E471K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | Single-Layer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |