TDK Corporation Connectors,Interconnects C1608C0G2E471J080AA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products