Mid Voltage (100 to 630V)
CAP CER 270PF 250V C0G 0603 Product overview: C1608C0G2E271J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2E271J080
Manufacturer: TDK Corporation
Win Source Part Number: 914322-C1608C0G2E271
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 270 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608C0G2E271JT000N,
270pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
270pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 270PF 250V C0G 0603
CAPACITOR CERAMIC 270PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAP CER 270PF 250V C0G 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G2E271J080AA | 60-C1608C0G2E271J080AA | 914322-C1608C0G2E271J080AA | 445-4129-6-ND | 445-4129-2-ND | 769-C1608C0G2E271J080AA | 87R3580 | C1608C0G2E271J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 270PF 250V Capacitor | Ceramic Capacitors - C1608C0G2E271J080AA | Ceramic Capacitors | Ceramic Capacitors | CAP CER 270PF 250V C0G 0603 | Capacitor Ceramic 270Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Film Capacitors | ||||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition | ||
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF |