TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E221J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E221J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E221J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E221J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
220PF 250V Capacitor
60-C1608C0G2E221J080AA
220PF 250V Capacitor 60-C1608C0G2E221J080AA
CAP CER 220PF 250V C0G 0603 Product overview: C1608C0G2E221J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2E221J080 AA can be used for catalog matching and distributor lookup.

CAP CER 220PF 250V C0G 0603 Product overview: C1608C0G2E221J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2E221J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G2E221J080AA - 1026984-C1608C0G2E221J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G2E221J080AA
1026984-C1608C0G2E221J080AA
Ceramic Capacitors - C1608C0G2E221J080AA 1026984-C1608C0G2E221J080AA
Manufacturer: TDK Corporation Win Source Part Number: 1026984-C1608C0G2E22 1J080AA Packaging: Reel - TR Voltage Rating: 250V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 220pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1026984-C1608C0G2E221J080AA
Packaging: Reel - TR
Voltage Rating: 250V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 220pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 445-2316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2316-2-ND
Ceramic Capacitors 445-2316-2-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2316-1-ND
Ceramic Capacitors 445-2316-1-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2316-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2316-6-ND
Ceramic Capacitors 445-2316-6-ND
220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 220Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3579 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3579
Ceramic Capacitor 220Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3579
CERAMIC CAPACITOR 220PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E221J080AA 60-C1608C0G2E221J080AA 1026984-C1608C0G2E221J080AA 445-2316-2-ND 445-2316-6-ND 87R3579
Product Name Multilayer Ceramic Chip Capacitor 220PF 250V Capacitor Ceramic Capacitors - C1608C0G2E221J080AA Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 220Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details