Mid Voltage (100 to 630V)
1200pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1200pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
MLCC,0603,C0G,250V,1
| TDK Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G2E122K080AA | 445-15239-2-ND | 97W8543 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0012 microF |