TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2E122J080AE

Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180283-6-ND
Ceramic Capacitors 445-180283-6-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180283-2-ND
Ceramic Capacitors 445-180283-2-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180283-1-ND
Ceramic Capacitors 445-180283-1-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2543 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2543
Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2543
MLCC,0603,C0G,250V,1 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,250V,1.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180283-6-ND 445-180283-2-ND 58AC2543
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,250V,1.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details