TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E101J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E101J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E101J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E101J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9040199 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040199
MLCCs - Multilayer Ceramic Capacitors 9040199
TDK C1608C0G2E101J080AA

TDK C1608C0G2E101J080AA

Supplier's Site
Singapore, Singapore
100PF 250V Capacitor
60-C1608C0G2E101J080AA
100PF 250V Capacitor 60-C1608C0G2E101J080AA
CAP CER 100PF 250V C0G 0603 Product overview: C1608C0G2E101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2E101J080 AA can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V C0G 0603 Product overview: C1608C0G2E101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2E101J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2314-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2314-6-ND
Ceramic Capacitors 445-2314-6-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2314-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2314-2-ND
Ceramic Capacitors 445-2314-2-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2314-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2314-1-ND
Ceramic Capacitors 445-2314-1-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G2E101J080AA - 914321-C1608C0G2E101J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G2E101J080AA
914321-C1608C0G2E101J080AA
Ceramic Capacitors - C1608C0G2E101J080AA 914321-C1608C0G2E101J080AA
Manufacturer: TDK Corporation Win Source Part Number: 914321-C1608C0G2E101 J080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2314-1, 445-2314-2, C1608C0G2E101JT000N, 445-2314-6, C1608C0G2E101JT, C1608COG2E101J, C1608C0G2E101J

Manufacturer: TDK Corporation
Win Source Part Number: 914321-C1608C0G2E101J080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2314-1, 445-2314-2, C1608C0G2E101JT000N, 445-2314-6, C1608C0G2E101JT, C1608COG2E101J, C1608C0G2E101J

Buy Now
Ceramic Capacitor 100Pf 250V, C0G, 5%, 0603; Capacitance Tdk - 90R8317 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 250V, C0G, 5%, 0603; Capacitance Tdk
90R8317
Ceramic Capacitor 100Pf 250V, C0G, 5%, 0603; Capacitance Tdk 90R8317
CERAMIC CAPACITOR 100PF 250V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):250V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 250V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):250V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3575 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3575
Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3575
CAPACITOR CERAMIC 100PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 95Y0015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
95Y0015
Cap, 100Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 95Y0015
CAP, 100PF, 250V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 100PF, 250V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G2E101J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2E101J080AA
Ceramic Capacitors C1608C0G2E101J080AA
CAP CER 100PF 250V C0G 0603

CAP CER 100PF 250V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E101J080AA 9040199 60-C1608C0G2E101J080AA 445-2314-6-ND 445-2314-2-ND 914321-C1608C0G2E101J080AA 90R8317 95Y0015 C1608C0G2E101J080AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 100PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608C0G2E101J080AA Ceramic Capacitor 100Pf 250V, C0G, 5%, 0603; Capacitance Tdk Cap, 100Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details