TDK-Lambda Americas Inc., High Power Division Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk C1608C0G2E101J080AA.

Description
CAPACITOR CERAMIC 100PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 100PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 27AC3577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
27AC3577
Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 27AC3577
CAPACITOR CERAMIC 100PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3577
Product Name Capacitor Ceramic 100Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers