TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A822J080AC

Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172663-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172663-1-ND
Ceramic Capacitors 445-172663-1-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172663-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172663-6-ND
Ceramic Capacitors 445-172663-6-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172663-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172663-2-ND
Ceramic Capacitors 445-172663-2-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5056 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5056
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5056
MLCC,0603,C0G,100V,8 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,8.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4991
Cap, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4991
CAP, 8200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 8200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172663-1-ND 445-172663-6-ND 87X5056
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details