Mid Voltage (100 to 630V)
6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 6.8PF 100V C0G 0603
CAP CER 6.8PF 100V C0G 0603
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G2A6R8D080AA | 445-14030-2-ND | C1608C0G2A6R8D080AA | C1608C0G2A6R8D080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF |