TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A562K080AC

Description
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172660-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172660-2-ND
Ceramic Capacitors 445-172660-2-ND
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172660-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172660-1-ND
Ceramic Capacitors 445-172660-1-ND
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172660-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172660-6-ND
Ceramic Capacitors 445-172660-6-ND
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5053 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5053
Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5053
MLCC,0603,C0G,100V,5 .6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,5.6nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172660-2-ND 445-172660-6-ND 87X5053
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers