TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A392J080AE

Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180275-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180275-6-ND
Ceramic Capacitors 445-180275-6-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180275-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180275-1-ND
Ceramic Capacitors 445-180275-1-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180275-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180275-2-ND
Ceramic Capacitors 445-180275-2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2535 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2535
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2535
MLCC,0603,C0G,100V,3 .9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,3.9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1559
Cap, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1559
CAP, 3900PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 3900PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180275-6-ND 445-180275-1-ND 58AC2535
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details