TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A392J080AC

Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172655-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172655-1-ND
Ceramic Capacitors 445-172655-1-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172655-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172655-6-ND
Ceramic Capacitors 445-172655-6-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172655-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172655-2-ND
Ceramic Capacitors 445-172655-2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608C0G2A392J080AC
CAP CER 3900PF 100V C0G 0603

CAP CER 3900PF 100V C0G 0603

Supplier's Site
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5048 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5048
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5048
MLCC,0603,C0G,100V,3 .9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,3.9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172655-1-ND 445-172655-6-ND C1608C0G2A392J080AC 87X5048
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details