TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A152J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A152J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A152J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A152J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795078 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795078
MLCCs - Multilayer Ceramic Capacitors 1795078
TDK C1608C0G2A152J080AA

TDK C1608C0G2A152J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795847 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795847
MLCCs - Multilayer Ceramic Capacitors 1795847
TDK C1608C0G2A152J080AA

TDK C1608C0G2A152J080AA

Supplier's Site
Ceramic Capacitors - 445-15226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15226-1-ND
Ceramic Capacitors 445-15226-1-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15226-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15226-6-ND
Ceramic Capacitors 445-15226-6-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15226-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15226-2-ND
Ceramic Capacitors 445-15226-2-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1500Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4934
Cap, 1500Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4934
CAP, 1500PF, 100V, 5%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1500PF, 100V, 5%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G2A152J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A152J080AA
Ceramic Capacitors C1608C0G2A152J080AA
CAP CER 1500PF 100V C0G 0603

CAP CER 1500PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A152J080AA 1795078 445-15226-1-ND 445-15226-6-ND 68AC4934 C1608C0G2A152J080AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details