TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A103K080AC

Description
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172666-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172666-1-ND
Ceramic Capacitors 445-172666-1-ND
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172666-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172666-6-ND
Ceramic Capacitors 445-172666-6-ND
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172666-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172666-2-ND
Ceramic Capacitors 445-172666-2-ND
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5047 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5047
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5047
MLCC,0603,C0G,100V,1 0nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,10nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172666-1-ND 445-172666-6-ND 87X5047
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details