TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A102J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A102J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A102J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A102J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2312-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2312-1-ND
Ceramic Capacitors 445-2312-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2312-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2312-2-ND
Ceramic Capacitors 445-2312-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2312-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2312-6-ND
Ceramic Capacitors 445-2312-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603; Capacitance Tdk - 90R8316 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603; Capacitance Tdk
90R8316
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603; Capacitance Tdk 90R8316
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3562 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3562
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3562
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 79Y4271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
79Y4271
Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 79Y4271
CAP, 1000PF, 100V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G2A102J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A102J080AA
Ceramic Capacitors C1608C0G2A102J080AA
CAP CER 1000PF 100V C0G 0603

CAP CER 1000PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A102J080AA 445-2312-1-ND 445-2312-6-ND 90R8316 87R3562 79Y4271 C1608C0G2A102J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603; Capacitance Tdk Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details