TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A102G080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A102G080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A102G080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A102G080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5381-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5381-2-ND
Ceramic Capacitors 445-5381-2-ND
1000pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5381-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5381-1-ND
Ceramic Capacitors 445-5381-1-ND
1000pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5381-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5381-6-ND
Ceramic Capacitors 445-5381-6-ND
1000pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 100V, C0G, 2%, 0603; Capacitance Tdk - 87R3561 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 100V, C0G, 2%, 0603; Capacitance Tdk
87R3561
Capacitor Ceramic 1000Pf 100V, C0G, 2%, 0603; Capacitance Tdk 87R3561
CAPACITOR CERAMIC 1000PF 100V, C0G, 2%, 0603; Capacitance:1000pF; Capacitance Tolerance:± 2%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 100V, C0G, 2%, 0603; Capacitance:1000pF; Capacitance Tolerance:± 2%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A102G080AA 445-5381-2-ND 445-5381-6-ND 87R3561
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 100V, C0G, 2%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details