TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A102F080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A102F080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A102F080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A102F080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5379-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5379-2-ND
Ceramic Capacitors 445-5379-2-ND
1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5379-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5379-6-ND
Ceramic Capacitors 445-5379-6-ND
1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5379-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5379-1-ND
Ceramic Capacitors 445-5379-1-ND
1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 100V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk - 87R3560 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 100V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk
87R3560
Capacitor Ceramic 1000Pf 100V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk 87R3560
CAPACITOR CERAMIC 1000PF 100V, C0G, 1pF, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 100V, C0G, 1pF, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A102F080AA 445-5379-2-ND 445-5379-6-ND 87R3560
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 100V, C0G, 1Pf, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details