TDK U.S.A. Corporation Ceramic Capacitors C1608C0G1V183K080AC

Description
0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608C0G1V183K080AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1608C0G1V183K080AC-ND
Ceramic Capacitors C1608C0G1V183K080AC-ND
0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5845 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5845
Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5845
MLCC,0603,C0G,35V,18 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,35V,18nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C1608C0G1V183K080AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1608C0G1V183K080AC
Capacitors - Ceramic Capacitors C1608C0G1V183K080AC
CAP CER 0.018UF 35V C0G 0603

CAP CER 0.018UF 35V C0G 0603

Supplier's Site
Ceramic Capacitors - C1608C0G1V183K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1V183K080AC
Ceramic Capacitors C1608C0G1V183K080AC
CAP CER 0.018UF 35V C0G 0603

CAP CER 0.018UF 35V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1V183K080AC-ND 92Y5845 C1608C0G1V183K080AC C1608C0G1V183K080AC
Product Name Ceramic Capacitors Mlcc,0603,c0G,35V,18Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details