TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors C1608C0G1H470J080AA

Description
TDK C1608C0G1H470J080AA
Request a Quote Datasheet
Description
TDK C1608C0G1H470J080AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2427336 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427336
MLCCs - Multilayer Ceramic Capacitors 2427336
TDK C1608C0G1H470J080AA

TDK C1608C0G1H470J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427337P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427337P
MLCCs - Multilayer Ceramic Capacitors 2427337P
TDK C1608C0G1H470J080AA

TDK C1608C0G1H470J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427337 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427337
MLCCs - Multilayer Ceramic Capacitors 2427337
TDK C1608C0G1H470J080AA

TDK C1608C0G1H470J080AA

Supplier's Site
Singapore, Singapore
47PF 50V Capacitor
60-C1608C0G1H470J080AA
47PF 50V Capacitor 60-C1608C0G1H470J080AA
CAP CER 47PF 50V C0G 0603 Product overview: C1608C0G1H470J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H470J080 AA can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G 0603 Product overview: C1608C0G1H470J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H470J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1277-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1277-1-ND
Ceramic Capacitors 445-1277-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1277-2-ND
Ceramic Capacitors 445-1277-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1277-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1277-6-ND
Ceramic Capacitors 445-1277-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3529 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3529
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3529
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 47 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0097 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 47 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0097
Multilayer Ceramic Capacitor, C Series, 47 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0097
Multilayer Ceramic Capacitor, C Series, 47 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 47 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2427336 60-C1608C0G1H470J080AA 445-1277-1-ND 445-1277-6-ND 87R3529 55T0097
Product Name MLCCs - Multilayer Ceramic Capacitors 47PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 47 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details