TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H390J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H390J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H390J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H390J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1276-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1276-1-ND
Ceramic Capacitors 445-1276-1-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1276-2-ND
Ceramic Capacitors 445-1276-2-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H390J080AA - 914314-C1608C0G1H390J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H390J080AA
914314-C1608C0G1H390J080AA
Ceramic Capacitors - C1608C0G1H390J080AA 914314-C1608C0G1H390J080AA
Manufacturer: TDK Corporation Win Source Part Number: 914314-C1608C0G1H390 J080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 39 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608C0G1H390JT, 445-1276-6, C1608C0G1H390J, C1608C0G1H390JT-ND, C1608COG1H390J, 445-1276-1, 445-1276-2, C1608C0G1H390J-ND, C1608C0G1H390JT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914314-C1608C0G1H390J080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 39 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608C0G1H390JT, 445-1276-6, C1608C0G1H390J, C1608C0G1H390JT-ND, C1608COG1H390J, 445-1276-1, 445-1276-2, C1608C0G1H390J-ND, C1608C0G1H390JT000N

Buy Now
Singapore, Singapore
39PF 50V Capacitor
60-C1608C0G1H390J080AA
39PF 50V Capacitor 60-C1608C0G1H390J080AA
CAP CER 39PF 50V C0G 0603 Product overview: C1608C0G1H390J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H390J080 AA can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G 0603 Product overview: C1608C0G1H390J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H390J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 72W1773 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
72W1773
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 72W1773
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H390J080AA 445-1276-1-ND 914314-C1608C0G1H390J080AA 60-C1608C0G1H390J080AA 72W1773
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors - C1608C0G1H390J080AA 39PF 50V Capacitor Ceramic Capacitor 39Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C221J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details