Tight Tolerance
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 33PF 50V C0G 0603
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G1H330G080AA | 445-7028-6-ND | 445-7028-2-ND | C1608C0G1H330G080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF |