TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H222J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H222J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H222J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2200PF 50V Capacitor
60-C1608C0G1H222J080AA
2200PF 50V Capacitor 60-C1608C0G1H222J080AA
CAP CER 2200PF 50V C0G 0603 Product overview: C1608C0G1H222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H222J080 AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G 0603 Product overview: C1608C0G1H222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H222J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7882972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882972P
MLCCs - Multilayer Ceramic Capacitors 7882972P
TDK C1608C0G1H222J080AA

TDK C1608C0G1H222J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214475 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214475
MLCCs - Multilayer Ceramic Capacitors 9214475
TDK C1608C0G1H222J080AA

TDK C1608C0G1H222J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882972
MLCCs - Multilayer Ceramic Capacitors 7882972
TDK C1608C0G1H222J080AA

TDK C1608C0G1H222J080AA

Supplier's Site
Ceramic Capacitors - 445-1297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1297-1-ND
Ceramic Capacitors 445-1297-1-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1297-2-ND
Ceramic Capacitors 445-1297-2-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1297-6-ND
Ceramic Capacitors 445-1297-6-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3503 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3503
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3503
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603; Capacitance Tdk - 90R7645 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603; Capacitance Tdk
90R7645
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603; Capacitance Tdk 90R7645
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0090 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0090
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0090
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H222J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H222J080AA
Ceramic Capacitors C1608C0G1H222J080AA
CAP CER 2200PF 50V C0G 0603

CAP CER 2200PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H222J080AA 60-C1608C0G1H222J080AA 7882972P 9214475 445-1297-1-ND 445-1297-6-ND 87R3503 55T0090 C1608C0G1H222J080AA
Product Name Multilayer Ceramic Chip Capacitor 2200PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details