TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H182J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H182J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H182J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H182J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1296-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1296-6-ND
Ceramic Capacitors 445-1296-6-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1296-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1296-1-ND
Ceramic Capacitors 445-1296-1-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1296-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1296-2-ND
Ceramic Capacitors 445-1296-2-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk - 90R7641 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk
90R7641
Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk 90R7641
CERAMIC CAPACITOR 1800PF 50V, C0G, 5%, 0603; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 50V, C0G, 5%, 0603; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk - 87R3490 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk
87R3490
Capacitor Ceramic 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk 87R3490
CAPACITOR CERAMIC 1800PF 50V, C0G, 5%, 0603; Capacitance:1800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 50V, C0G, 5%, 0603; Capacitance:1800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1608C0G1H182J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H182J080AA
Ceramic Capacitors C1608C0G1H182J080AA
CAP CER 1800PF 50V C0G 0603

CAP CER 1800PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H182J080AA 445-1296-6-ND 445-1296-1-ND 90R7641 87R3490 C1608C0G1H182J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk Capacitor Ceramic 1800Pf 50V, C0G, 5%, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details