TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H152J080AA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1500pF 50V, C0G, 5%, 0603 from TDK is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 1500pF with a voltage rating of 50V and a tolerance of ±5%. The dielectric characteristic is C0G, which provides stable performance over a wide temperature range. The capacitor is packaged in a 0603 case size, making it suitable for compact electronic designs. This product is RoHS compliant and is intended for use in general electronic equipment, including mobile devices and power supply circuits. The monolithic structure of the capacitor ensures mechanical strength and reliability, along with low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contribute to excellent frequency characteristics.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1500pF 50V, C0G, 5%, 0603 from TDK is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 1500pF with a voltage rating of 50V and a tolerance of ±5%. The dielectric characteristic is C0G, which provides stable performance over a wide temperature range. The capacitor is packaged in a 0603 case size, making it suitable for compact electronic designs. This product is RoHS compliant and is intended for use in general electronic equipment, including mobile devices and power supply circuits. The monolithic structure of the capacitor ensures mechanical strength and reliability, along with low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contribute to excellent frequency characteristics.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H152J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H152J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H152J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1295-2-ND
Ceramic Capacitors 445-1295-2-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1295-1-ND
Ceramic Capacitors 445-1295-1-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1295-6-ND
Ceramic Capacitors 445-1295-6-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF 50V Capacitor
60-C1608C0G1H152J080AA
1500PF 50V Capacitor 60-C1608C0G1H152J080AA
CAP CER 1500PF 50V C0G 0603 Product overview: C1608C0G1H152J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H152J080 AA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V C0G 0603 Product overview: C1608C0G1H152J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H152J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331124-C1608C0G1H152J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331124-C1608C0G1H152J080AA
Capacitors - Ceramic Capacitors 1331124-C1608C0G1H152J080AA
Manufacturer: TDK Corporation Win Source Part Number: 1331124-C1608C0G1H15 2J080AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1500 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608C0G1H152JT,C160 8C0G1H152JT000N,C160 8COG1H152J,445-1295- 1,445-1295-2,445-129 5-6,C1608C0G1H152J,C 1608C0G1H152J-ND,C16 08C0G1H152JT-ND RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331124-C1608C0G1H152J080AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1500 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608C0G1H152JT,C1608C0G1H152JT000N,C1608COG1H152J,445-1295-1,445-1295-2,445-1295-6,C1608C0G1H152J,C1608C0G1H152J-ND,C1608C0G1H152JT-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1H152J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H152J080AA
Ceramic Capacitors C1608C0G1H152J080AA
CAP CER 1500PF 50V C0G 0603

CAP CER 1500PF 50V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0603; Capacitance Tdk - 90R7637 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0603; Capacitance Tdk
90R7637
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0603; Capacitance Tdk 90R7637
CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3485 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3485
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3485
CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0085 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0085
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0085
Multilayer Ceramic Capacitor, C Series, 1500 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1500 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H152J080AA 445-1295-2-ND 445-1295-6-ND 60-C1608C0G1H152J080AA 1331124-C1608C0G1H152J080AA C1608C0G1H152J080AA 90R7637 55T0085
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1500PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers