TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H151F080AA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H151F080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H151F080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H151F080AA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-7031-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7031-6-ND
Ceramic Capacitors 445-7031-6-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7031-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7031-1-ND
Ceramic Capacitors 445-7031-1-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7031-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7031-2-ND
Ceramic Capacitors 445-7031-2-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 72W1764 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
72W1764
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 72W1764
MLCC,0603,C0G,50V,15 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,50V,150pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H151F080AA 445-7031-6-ND 445-7031-1-ND 72W1764
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers