General (Up to 50V)
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR 1200PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G1H122J080AA | 445-1294-1-ND | 445-1294-6-ND | 87R3480 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 1200Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0012 microF | 0.0012 microF |