The Ceramic Capacitor 120pF 50V, C0G, 5%, 0603 from TDK is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 120pF with a voltage rating of 50V and a tolerance of ±5%. The capacitor is constructed using a C0G dielectric, which provides stable capacitance over a wide temperature range and low loss characteristics. The dimensions of the capacitor are 0.60mm x 0.30mm x 0.30mm, making it suitable for compact circuit designs. This component is RoHS compliant, ensuring it meets environmental regulations. It is intended for use in general electronic equipment, including mobile devices and power supply circuits.
General (Up to 50V)
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 120PF 50V C0G 0603
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G1H121J080AA | 445-1282-1-ND | 445-1282-6-ND | C1608C0G1H121J080AA | 90R7634 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 120Pf 50V, C0G, 5%, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | 1.20E-4 microF |