TDK Corporation Ceramic Capacitors - C1608C0G1H102JT000N C1608C0G1H102JT000N

Description
Manufacturer: TDK Corporation Win Source Part Number: 730227-C1608C0G1H102 JT000N Family Name: C1608 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1349+ Alternative Parts (Cross-Reference): GRT1885C1H102JA02D; VJ0603A102JBAAP31X; VJ0603A102JEAAO; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 730227-C1608C0G1H102 JT000N Family Name: C1608 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1349+ Alternative Parts (Cross-Reference): GRT1885C1H102JA02D; VJ0603A102JBAAP31X; VJ0603A102JEAAO; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608C0G1H102JT000N - 730227-C1608C0G1H102JT000N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H102JT000N
730227-C1608C0G1H102JT000N
Ceramic Capacitors - C1608C0G1H102JT000N 730227-C1608C0G1H102JT000N
Manufacturer: TDK Corporation Win Source Part Number: 730227-C1608C0G1H102 JT000N Family Name: C1608 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1349+ Alternative Parts (Cross-Reference): GRT1885C1H102JA02D; VJ0603A102JBAAP31X; VJ0603A102JEAAO; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 730227-C1608C0G1H102JT000N
Family Name: C1608
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1349+
Alternative Parts (Cross-Reference): GRT1885C1H102JA02D; VJ0603A102JBAAP31X; VJ0603A102JEAAO;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 0.001uF 50V Capacitor
60-C1608C0G1H102JT000N
SMD 0.001uF 50V Capacitor 60-C1608C0G1H102JT000N
Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0603 125°C Reel Product overview: C1608C0G1H102JT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H102JT00 0N can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0603 125°C Reel Product overview: C1608C0G1H102JT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H102JT000N can be used for catalog matching and distributor lookup.

Supplier's Site
50V 1nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 730227-C1608C0G1H102JT000N 60-C1608C0G1H102JT000N C1608C0G1H102JT000N
Product Name Ceramic Capacitors - C1608C0G1H102JT000N SMD 0.001uF 50V Capacitor Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M30R104K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details