TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H102G080AA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H102G080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H102G080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H102G080AA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-5377-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5377-1-ND
Ceramic Capacitors 445-5377-1-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5377-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5377-6-ND
Ceramic Capacitors 445-5377-6-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5377-2-ND
Ceramic Capacitors 445-5377-2-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk - 87R3473 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk
87R3473
Ceramic Capacitor 1000Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk 87R3473
CERAMIC CAPACITOR 1000PF 50V, C0G, 2%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 2%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H102G080AA 445-5377-1-ND 445-5377-6-ND 87R3473
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 2%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details