TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H101J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H101J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H101J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H101J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
100PF 50V Capacitor
60-C1608C0G1H101J080AA
100PF 50V Capacitor 60-C1608C0G1H101J080AA
CAP CER 100PF 50V C0G 0603 Product overview: C1608C0G1H101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H101J080 AA can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G 0603 Product overview: C1608C0G1H101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H101J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1281-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1281-2-ND
Ceramic Capacitors 445-1281-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1281-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1281-1-ND
Ceramic Capacitors 445-1281-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1281-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1281-6-ND
Ceramic Capacitors 445-1281-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427327 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427327
MLCCs - Multilayer Ceramic Capacitors 2427327
TDK C1608C0G1H101J080AA

TDK C1608C0G1H101J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427326 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427326
MLCCs - Multilayer Ceramic Capacitors 2427326
TDK C1608C0G1H101J080AA

TDK C1608C0G1H101J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427327P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427327P
MLCCs - Multilayer Ceramic Capacitors 2427327P
TDK C1608C0G1H101J080AA

TDK C1608C0G1H101J080AA

Supplier's Site
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Tdk - 90R7631 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Tdk
90R7631
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Tdk 90R7631
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3471 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3471
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3471
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 79Y4258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
79Y4258
Cap, 100Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 79Y4258
CAP, 100PF, 50V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0078 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0078
Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0078
Multilayer Ceramic Capacitor, C Series, 100 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 100 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G1H101J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1H101J080AA
Ceramic Capacitors C1608C0G1H101J080AA
CAP CER 100PF 50V C0G 0603

CAP CER 100PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H101J080AA 60-C1608C0G1H101J080AA 445-1281-2-ND 445-1281-6-ND 2427327 90R7631 79Y4258 55T0078 C1608C0G1H101J080AA
Product Name Multilayer Ceramic Chip Capacitor 100PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Tdk Cap, 100Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details