TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H060C080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H060C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H060C080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H060C080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1608C0G1H060C080AA - 865490-C1608C0G1H060C080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1H060C080AA
865490-C1608C0G1H060C080AA
Ceramic Capacitors - C1608C0G1H060C080AA 865490-C1608C0G1H060C080AA
Manufacturer: TDK Corporation Win Source Part Number: 865490-C1608C0G1H060 C080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608C0G1H060CT000N, 445-5036-6, C1608C0G1H060C, C1608COG1H060C, 445-5036-2, 445-5036-1

Manufacturer: TDK Corporation
Win Source Part Number: 865490-C1608C0G1H060C080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608C0G1H060CT000N, 445-5036-6, C1608C0G1H060C, C1608COG1H060C, 445-5036-2, 445-5036-1

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-C1608C0G1H060C080AA
6PF 50V Capacitor 60-C1608C0G1H060C080AA
CAP CER 6PF 50V C0G 0603 Product overview: C1608C0G1H060C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H060C080 AA can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V C0G 0603 Product overview: C1608C0G1H060C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1H060C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5036-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5036-2-ND
Ceramic Capacitors 445-5036-2-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 6Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Tdk - 91R0066 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Tdk
91R0066
Ceramic Capacitor 6Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Tdk 91R0066
CERAMIC CAPACITOR 6PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H060C080AA 865490-C1608C0G1H060C080AA 60-C1608C0G1H060C080AA 445-5036-2-ND 91R0066
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608C0G1H060C080AA 6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 6Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.00E-6 microF 6.00E-6 microF 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details