TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1H020C080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1H020C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1H020C080AA
Multilayer Ceramic Chip Capacitor C1608C0G1H020C080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5017-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5017-6-ND
Ceramic Capacitors 445-5017-6-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5017-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5017-2-ND
Ceramic Capacitors 445-5017-2-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5017-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5017-1-ND
Ceramic Capacitors 445-5017-1-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 2Pf 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Tdk - 87R3446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2Pf 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Tdk
87R3446
Capacitor Ceramic 2Pf 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Tdk 87R3446
CAPACITOR CERAMIC 2PF 50V, C0G/NP0, 0.25pF, 0603, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2PF 50V, C0G/NP0, 0.25pF, 0603, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 2Pf, 50V, C0G, 0603; Capacitance Tdk - 04X3237 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2Pf, 50V, C0G, 0603; Capacitance Tdk
04X3237
Ceramic Capacitor, 2Pf, 50V, C0G, 0603; Capacitance Tdk 04X3237
CERAMIC CAPACITOR, 2PF, 50V, C0G, 0603; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2PF, 50V, C0G, 0603; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1H020C080AA 445-5017-6-ND 445-5017-2-ND 87R3446
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2Pf 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107SMH016ML6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details