TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1E822J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1E822J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1E822J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1E822J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2668-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2668-2-ND
Ceramic Capacitors 445-2668-2-ND
8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2668-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2668-1-ND
Ceramic Capacitors 445-2668-1-ND
8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 8200Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3439 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3439
Ceramic Capacitor 8200Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3439
CERAMIC CAPACITOR 8200PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 8200Pf 25V, C0G, 5%, 0603; Capacitance Tdk - 90R7622 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 25V, C0G, 5%, 0603; Capacitance Tdk
90R7622
Ceramic Capacitor 8200Pf 25V, C0G, 5%, 0603; Capacitance Tdk 90R7622
CERAMIC CAPACITOR 8200PF 25V, C0G, 5%, 0603; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 25V, C0G, 5%, 0603; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1608C0G1E822J080AA
CAP CER 8200PF 25V C0G 0603

CAP CER 8200PF 25V C0G 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1E822J080AA 445-2668-2-ND 87R3439 C1608C0G1E822J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 8200Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details