TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G1E103J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G1E103J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G1E103J080AA
Multilayer Ceramic Chip Capacitor C1608C0G1E103J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2664-2-ND
Ceramic Capacitors 445-2664-2-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2664-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2664-6-ND
Ceramic Capacitors 445-2664-6-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2664-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2664-1-ND
Ceramic Capacitors 445-2664-1-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G1E103J080AA - 914306-C1608C0G1E103J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608C0G1E103J080AA
914306-C1608C0G1E103J080AA
Ceramic Capacitors - C1608C0G1E103J080AA 914306-C1608C0G1E103J080AA
Manufacturer: TDK Corporation Win Source Part Number: 914306-C1608C0G1E103 J080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q6795038I, 445-2664-1, 445-2664-2, C1608C0G1E103J, C1608C0G1E103JT, C1608COG1E103J-ND, Q3622030, Q2120085, C1608COG1E103J, C1608C0G1E103JT000N, 445-2664-6

Manufacturer: TDK Corporation
Win Source Part Number: 914306-C1608C0G1E103J080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q6795038I, 445-2664-1, 445-2664-2, C1608C0G1E103J, C1608C0G1E103JT, C1608COG1E103J-ND, Q3622030, Q2120085, C1608COG1E103J, C1608C0G1E103JT000N, 445-2664-6

Buy Now
Singapore, Singapore
10000PF 25V Capacitor
60-C1608C0G1E103J080AA
10000PF 25V Capacitor 60-C1608C0G1E103J080AA
CAP CER 10000PF 25V C0G 0603 Product overview: C1608C0G1E103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1E103J080 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V C0G 0603 Product overview: C1608C0G1E103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G1E103J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3434 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3434
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3434
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603; Capacitance Tdk - 90R7617 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603; Capacitance Tdk
90R7617
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603; Capacitance Tdk 90R7617
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 0603; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR CERAMIC 0.01UF 25V, C0G, 5%, 0 - 769-C1608C0G1E103J080AA - Utmel Electronic Limited
Hong Kong, China
CAPACITOR CERAMIC 0.01UF 25V, C0G, 5%, 0
769-C1608C0G1E103J080AA
CAPACITOR CERAMIC 0.01UF 25V, C0G, 5%, 0 769-C1608C0G1E103J080AA
CAPACITOR CERAMIC 0.01UF 25V, C0G, 5%, 0

CAPACITOR CERAMIC 0.01UF 25V, C0G, 5%, 0

Supplier's Site
Ceramic Capacitors - C1608C0G1E103J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G1E103J080AA
Ceramic Capacitors C1608C0G1E103J080AA
CAP CER 10000PF 25V C0G 0603

CAP CER 10000PF 25V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G1E103J080AA 445-2664-2-ND 445-2664-6-ND 914306-C1608C0G1E103J080AA 60-C1608C0G1E103J080AA 87R3434 769-C1608C0G1E103J080AA C1608C0G1E103J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608C0G1E103J080AA 10000PF 25V Capacitor Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 0603, Full Reel; Capacitance Tdk CAPACITOR CERAMIC 0.01UF 25V, C0G, 5%, 0 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 2002-102MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers