TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1220X5R1E104M085AC

Description
Low ESL Reverse Geometry
Request a Quote Datasheet
Description
Low ESL Reverse Geometry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1220X5R1E104M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1220X5R1E104M085AC
Multilayer Ceramic Chip Capacitor C1220X5R1E104M085AC
Low ESL Reverse Geometry

Low ESL Reverse Geometry

Supplier's Site
Ceramic Capacitors - 445-13959-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13959-1-ND
Ceramic Capacitors 445-13959-1-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0508 (1220 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13959-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13959-2-ND
Ceramic Capacitors 445-13959-2-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0508 (1220 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C1220X5R1E104M085AC 445-13959-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details