TDK U.S.A. Corporation Ceramic Capacitors C1005X8R2A471K050BA

Description
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15919-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15919-1-ND
Ceramic Capacitors 445-15919-1-ND
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15919-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15919-2-ND
Ceramic Capacitors 445-15919-2-ND
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15919-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15919-6-ND
Ceramic Capacitors 445-15919-6-ND
470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 17X8608 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
17X8608
Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 17X8608
MLCC,0402,X8R,100V,4 70pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X8R,100V,470pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-15919-1-ND 445-15919-6-ND 17X8608
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x8R,100V,470Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers