TDK U.S.A. Corporation Ceramic Capacitors C1005X8R2A332K050BB

Description
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15917-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15917-2-ND
Ceramic Capacitors 445-15917-2-ND
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15917-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15917-6-ND
Ceramic Capacitors 445-15917-6-ND
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15917-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15917-1-ND
Ceramic Capacitors 445-15917-1-ND
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 60AK8010 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
60AK8010
Ceramic Capacitors Rohs Compliant Tdk 60AK8010
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1005X8R2A332K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X8R2A332K050BB
Ceramic Capacitors C1005X8R2A332K050BB
CAP CER 3300PF 100V X8R 0402

CAP CER 3300PF 100V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-15917-2-ND 445-15917-6-ND 60AK8010 C1005X8R2A332K050BB
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details