TDK U.S.A. Corporation Ceramic Capacitors C1005X8R2A151M050BA

Description
150pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15908-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15908-2-ND
Ceramic Capacitors 445-15908-2-ND
150pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

150pF ±20% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1005X8R2A151M050BA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X8R2A151M050BA
Capacitors - Ceramic Capacitors C1005X8R2A151M050BA
CAP CER 150PF 100V X8R 0402

CAP CER 150PF 100V X8R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-15908-2-ND C1005X8R2A151M050BA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details